Packaging
Tape & Reel (TR)
Bulk
Multiplexer/Demultiplexer Circuit
2:1
4:1
On-State Resistance (Max)
6Ohm
1.5kOhm
Channel-to-Channel Matching (ΔRon)
120mOhm
90Ohm
Voltage - Supply, Single (V-)
12V ~ 36V
-
Voltage - Supply, Dual (V?
?.5V ~ 15V
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
166ns, 108ns
250ns, 250ns
Channel Capacitance (CS(off), CD(off))
37pF, 85pF
5pF, 10pF
Current - Leakage (IS(off)) (Max)
500pA
1nA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-MSOP
16-PDIP