DG469EQ-T1-E3
DG469EQ-T1-E3
Active
Description:  IC SWITCH SPDT X 1 6OHM 8MSOP
Manufacturer:  Vishay
History Price: $1.73000
In Stock: 6000
DG469EQ-T1-E3 vs DG453EY-T1-E3
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPDT
SPST - NO/NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
1
4
On-State Resistance (Max)
6Ohm
5.3Ohm
Channel-to-Channel Matching (ΔRon)
120mOhm
120mOhm
Voltage - Supply, Single (V-)
12V ~ 36V
12V ~ 36V
Voltage - Supply, Dual (V?
?.5V ~ 15V
?V ~ 15V
Switch Time (Ton, Toff) (Max)
166ns, 108ns
118ns, 97ns
-3db Bandwidth
-
-
Charge Injection
58pC
22pC
Channel Capacitance (CS(off), CD(off))
37pF, 85pF
31pf, 34pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-63dB @ 1MHz
-85dB @ 1MHz
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MSOP
16-SOIC