DG459DJ
DG459DJ
Obsolete
Description:  IC SWITCH SP4T X 2 1.5KOHM 16DIP
Manufacturer:  Vishay
Datasheet:   DG459DJ Datasheet
History Price: Obsolete
In Stock: 31600
DG459DJ vs DG447DV-T1-E3
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
SP4T
SPST - NC
Multiplexer/Demultiplexer Circuit
4:1
1:1
Number of Circuits
2
1
On-State Resistance (Max)
1.5kOhm
25Ohm
Channel-to-Channel Matching (ΔRon)
90Ohm
-
Voltage - Supply, Single (V-)
-
7V ~ 36V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
250ns, 250ns
130ns, 95ns
-3db Bandwidth
-
-
Charge Injection
-
10pC
Channel Capacitance (CS(off), CD(off))
5pF, 10pF
19pF, 8pF
Current - Leakage (IS(off)) (Max)
1nA
1nA
Crosstalk
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
16-PDIP
6-TSOP