DG4599EDL-T1-GE3
DG4599EDL-T1-GE3
Active
Description:  IC SWITCH SPDT X 1 60OHM SC70-6
Manufacturer:  Vishay
History Price: $0.82000
In Stock: 500
DG4599EDL-T1-GE3 vs DG459DJ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Switch Circuit
SPDT
SP4T
Multiplexer/Demultiplexer Circuit
2:1
4:1
Number of Circuits
1
2
On-State Resistance (Max)
60Ohm
1.5kOhm
Channel-to-Channel Matching (ΔRon)
2Ohm
90Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
-
Voltage - Supply, Dual (V?
-
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
30ns, 25ns
250ns, 250ns
-3db Bandwidth
-
-
Charge Injection
1pC
-
Channel Capacitance (CS(off), CD(off))
7pF
5pF, 10pF
Current - Leakage (IS(off)) (Max)
-
1nA
Crosstalk
-77dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
6-TSSOP, SC-88, SOT-363
16-DIP (0.300", 7.62mm)
Supplier Device Package
SC-70-6
16-PDIP