DG4599EDL-T1-GE3
DG4599EDL-T1-GE3
Active
Description:  IC SWITCH SPDT X 1 60OHM SC70-6
Manufacturer:  Vishay
History Price: $0.82000
In Stock: 500
DG4599EDL-T1-GE3 vs DG451EQ-T1-E3
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPDT
SPST - NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
1
4
On-State Resistance (Max)
60Ohm
5.3Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
120mOhm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
12V ~ 36V
Voltage - Supply, Dual (V?
-
?V ~ 15V
Switch Time (Ton, Toff) (Max)
30ns, 25ns
118ns, 97ns
-3db Bandwidth
-
-
Charge Injection
1pC
22pC
Channel Capacitance (CS(off), CD(off))
7pF
31pf, 34pF
Current - Leakage (IS(off)) (Max)
-
500pA
Crosstalk
-77dB @ 1MHz
-85dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SC-70-6
16-TSSOP