Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
8:1
2:1
On-State Resistance (Max)
1.5kOhm
60Ohm
Channel-to-Channel Matching (ΔRon)
90Ohm
2Ohm
Voltage - Supply, Single (V-)
-
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 18V
-
Switch Time (Ton, Toff) (Max)
250ns, 250ns
30ns, 25ns
Channel Capacitance (CS(off), CD(off))
5pF, 15pF
7pF
Current - Leakage (IS(off)) (Max)
1nA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
6-TSSOP, SC-88, SOT-363
Supplier Device Package
16-PDIP
SC-70-6