Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Switch Circuit
SPST - NC
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
On-State Resistance (Max)
5.3Ohm
60Ohm
Channel-to-Channel Matching (ΔRon)
120mOhm
2Ohm
Voltage - Supply, Single (V-)
12V ~ 36V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 15V
-
Switch Time (Ton, Toff) (Max)
118ns, 97ns
30ns, 25ns
Charge Injection
22pC
1pC
Channel Capacitance (CS(off), CD(off))
31pf, 34pF
7pF
Current - Leakage (IS(off)) (Max)
500pA
-
Crosstalk
-85dB @ 1MHz
-77dB @ 1MHz
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
6-TSSOP, SC-88, SOT-363
Supplier Device Package
16-TSSOP
SC-70-6