Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Switch Circuit
SPST - NO/NC
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
5.3Ohm
5.3Ohm
Channel-to-Channel Matching (ΔRon)
120mOhm
120mOhm
Voltage - Supply, Single (V-)
12V ~ 36V
12V ~ 36V
Voltage - Supply, Dual (V?
?V ~ 15V
?V ~ 15V
Switch Time (Ton, Toff) (Max)
118ns, 97ns
118ns, 97ns
Charge Injection
22pC
22pC
Channel Capacitance (CS(off), CD(off))
31pf, 34pF
31pf, 34pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-85dB @ 1MHz
-85dB @ 1MHz
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC