DG453EQ-T1-E3
DG453EQ-T1-E3
Active
Description:  IC SW SPST-NO/NC 5.3OHM 16TSSOP
Manufacturer:  Vishay
History Price: $4.68000
In Stock: 15100
DG453EQ-T1-E3 vs DG4599DL-T1-E3
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Switch Circuit
SPST - NO/NC
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
Number of Circuits
4
1
On-State Resistance (Max)
5.3Ohm
60Ohm
Channel-to-Channel Matching (ΔRon)
120mOhm
-
Voltage - Supply, Single (V-)
12V ~ 36V
2.25V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 15V
-
Switch Time (Ton, Toff) (Max)
118ns, 97ns
30ns, 25ns
-3db Bandwidth
-
-
Charge Injection
22pC
5pC
Channel Capacitance (CS(off), CD(off))
31pf, 34pF
7pF, 20pF
Current - Leakage (IS(off)) (Max)
500pA
1nA
Crosstalk
-85dB @ 1MHz
-70dB @ 1MHz
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
6-TSSOP, SC-88, SOT-363
Supplier Device Package
16-TSSOP
SC-70-6