Packaging
Tape & Reel (TR)
Bulk
Switch Circuit
SPST - NC
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
5.3Ohm
85Ohm
Channel-to-Channel Matching (ΔRon)
120mOhm
-
Voltage - Supply, Single (V-)
12V ~ 36V
5V ~ 34V
Voltage - Supply, Dual (V?
?V ~ 15V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
118ns, 97ns
250ns, 210ns
Charge Injection
22pC
-1pC
Channel Capacitance (CS(off), CD(off))
31pf, 34pF
4pF, 4pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-85dB @ 1MHz
-100dB @ 1MHz
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC