Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
45Ohm
6Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm (Max)
120mOhm
Voltage - Supply, Single (V-)
7V ~ 36V
12V ~ 36V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.5V ~ 15V
Switch Time (Ton, Toff) (Max)
146ns, 104ns
166ns, 108ns
Charge Injection
5pC
58pC
Channel Capacitance (CS(off), CD(off))
8pF
37pF, 85pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-80dB @ 1MHz
-63dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-23-8
8-MSOP