DG449DS-T1-E3
DG449DS-T1-E3
Active
Description:  IC SWITCH SPDT X 1 45OHM SOT23-8
Manufacturer:  Vishay
History Price: $1.54000
In Stock: 9600
DG449DS-T1-E3 vs DG448DV-T1-E3
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPDT
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
1
1
On-State Resistance (Max)
45Ohm
25Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm (Max)
-
Voltage - Supply, Single (V-)
7V ~ 36V
7V ~ 36V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
146ns, 104ns
130ns, 95ns
-3db Bandwidth
-
-
Charge Injection
5pC
10pC
Channel Capacitance (CS(off), CD(off))
8pF
8pF
Current - Leakage (IS(off)) (Max)
1nA
1nA
Crosstalk
-80dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
SOT-23-8
6-TSOP