Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Switch Circuit
SPDT
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
45Ohm
85Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm (Max)
-
Voltage - Supply, Single (V-)
7V ~ 36V
5V ~ 36V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?V ~ 20V
Switch Time (Ton, Toff) (Max)
146ns, 104ns
250ns, 210ns
Charge Injection
5pC
-1pC
Channel Capacitance (CS(off), CD(off))
8pF
4pF, 4pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-80dB @ 1MHz
-100dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-8
16-SOIC