DG448DV-T1-E3
DG448DV-T1-E3
Active
Description:  IC SWITCH SPST-NOX1 25OHM 6TSOP
Manufacturer:  Vishay
History Price: $1.49000
In Stock: 28500
DG448DV-T1-E3 vs DG470EY-T1-E3
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPST - NO
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
Number of Circuits
1
1
On-State Resistance (Max)
25Ohm
6Ohm
Channel-to-Channel Matching (ΔRon)
-
120mOhm
Voltage - Supply, Single (V-)
7V ~ 36V
12V ~ 36V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.5V ~ 15V
Switch Time (Ton, Toff) (Max)
130ns, 95ns
166ns, 108ns
-3db Bandwidth
-
-
Charge Injection
10pC
58pC
Channel Capacitance (CS(off), CD(off))
8pF
37pF, 85pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-
-63dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
6-TSOP
8-SOIC