DG445DY
DG445DY
Active
Description:  IC SWITCH SPST-NC X 4 85OHM 16SO
Manufacturer:  Harris Corporation
Datasheet:   DG445DY Datasheet
History Price: Active
In Stock: 43100
DG445DY vs DG459DJ-E3
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Switch Circuit
SPST - NC
SP4T
Multiplexer/Demultiplexer Circuit
1:1
4:1
Number of Circuits
4
2
On-State Resistance (Max)
85Ohm
1.5kOhm
Channel-to-Channel Matching (ΔRon)
4Ohm (Max)
90Ohm
Voltage - Supply, Single (V-)
5V ~ 34V
-
Voltage - Supply, Dual (V?
?V ~ 22V
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
250ns, 170ns
250ns, 250ns
-3db Bandwidth
-
-
Charge Injection
5pC
-
Channel Capacitance (CS(off), CD(off))
4pF, 4pF
5pF, 10pF
Current - Leakage (IS(off)) (Max)
500pA
1nA
Crosstalk
-100dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SO
16-PDIP