DG445DY-T1
DG445DY-T1
Obsolete
Description:  IC SWITCH SPST-NOX4 85OHM 16SOIC
Manufacturer:  Vishay
Datasheet:   DG445DY-T1 Datasheet
History Price: Obsolete
In Stock: 41900
DG445DY-T1 vs DG458DJ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
Number of Circuits
4
1
On-State Resistance (Max)
85Ohm
1.5kOhm
Channel-to-Channel Matching (ΔRon)
-
90Ohm
Voltage - Supply, Single (V-)
5V ~ 36V
-
Voltage - Supply, Dual (V?
?V ~ 20V
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
250ns, 210ns
250ns, 250ns
-3db Bandwidth
-
-
Charge Injection
-1pC
-
Channel Capacitance (CS(off), CD(off))
4pF, 4pF
5pF, 15pF
Current - Leakage (IS(off)) (Max)
500pA
1nA
Crosstalk
-100dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP