Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
On-State Resistance (Max)
85Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
4Ohm (Max)
5Ohm
Voltage - Supply, Single (V-)
10V ~ 30V
7.5V ~ 44V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?V ~ 20V
Switch Time (Ton, Toff) (Max)
250ns, 120ns
200ns, 150ns
Charge Injection
5pC
15pC
Channel Capacitance (CS(off), CD(off))
4pF, 4pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-100dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
28-LCC (J-Lead)
Supplier Device Package
-
28-PLCC (11.51x11.51)