☰
DG442DY-E3
DG442DY-E3
Active
Description:  IC SWITCH SPST-NOX4 85OHM 16SOIC
Manufacturer:  Vishay
Datasheet:   DG442DY-E3 Datasheet
History Price: $2.73000
In Stock: 46275
DG442DY-E3 vs DG401BDY-E3
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NO
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
4
2
On-State Resistance (Max)
85Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
4Ohm (Max)
-
Voltage - Supply, Single (V-)
12V
13V ~ 36V
Voltage - Supply, Dual (V?
?5V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
250ns, 210ns
150ns, 100ns
-3db Bandwidth
-
-
Charge Injection
-1pC
60pC
Channel Capacitance (CS(off), CD(off))
4pF, 4pF
12pF, 12pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-100dB @ 1MHz
-94.8dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC