☰
DG441LDY-E3
DG441LDY-E3
Obsolete
Description:  IC SWITCH SPST-NCX4 30OHM 16SOIC
Manufacturer:  Vishay
Datasheet:   DG441LDY-E3 Datasheet
History Price: Obsolete
In Stock: 4960
DG441LDY-E3 vs DG401BDY-E3
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Switch Circuit
SPST - NC
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
4
2
On-State Resistance (Max)
30Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
100mOhm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
13V ~ 36V
Voltage - Supply, Dual (V?
?V ~ 6V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
60ns, 35ns
150ns, 100ns
-3db Bandwidth
280MHz
-
Charge Injection
5pC
60pC
Channel Capacitance (CS(off), CD(off))
5pF, 6pF
12pF, 12pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-95dB @ 1MHz
-94.8dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC