Switch Circuit
SPST - NC
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
85Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
4Ohm (Max)
-
Voltage - Supply, Single (V-)
12V
13V ~ 36V
Voltage - Supply, Dual (V?
?5V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
250ns, 120ns
150ns, 100ns
Charge Injection
-1pC
60pC
Channel Capacitance (CS(off), CD(off))
4pF, 4pF
12pF, 12pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-100dB @ 1MHz
-94.8dB @ 1MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CERDIP
16-SOIC