☰
DG419BDJ-E3
DG419BDJ-E3
Active
Description:  IC SWITCH SPDT X 1 25OHM 8DIP
Manufacturer:  Vishay
Datasheet:   DG419BDJ-E3 Datasheet
History Price: Active
In Stock: 46580
DG419BDJ-E3 vs DG401BDY-E3
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPDT
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
1
2
On-State Resistance (Max)
25Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
13V ~ 36V
13V ~ 36V
Voltage - Supply, Dual (V?
?V ~ 22V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
89ns, 80ns
150ns, 100ns
-3db Bandwidth
-
-
Charge Injection
38pC
60pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
12pF, 12pF
Current - Leakage (IS(off)) (Max)
250pA
500pA
Crosstalk
-88dB @ 1MHz
-94.8dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
16-SOIC