☰
DG412DY-E3
DG412DY-E3
Active
Description:  IC SWITCH SPST-NOX4 35OHM 16SOIC
Manufacturer:  Vishay
Datasheet:   DG412DY-E3 Datasheet
History Price: $3.07000
In Stock: 21360
DG412DY-E3 vs DG401BDY-E3
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NO
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
4
2
On-State Resistance (Max)
35Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
5V ~ 44V
13V ~ 36V
Voltage - Supply, Dual (V?
?V ~ 20V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
175ns, 145ns
150ns, 100ns
-3db Bandwidth
-
-
Charge Injection
5pC
60pC
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
12pF, 12pF
Current - Leakage (IS(off)) (Max)
250pA
500pA
Crosstalk
-85dB @ 1MHz
-94.8dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC