☰
DG409LDY-E3
DG409LDY-E3
Obsolete
Description:  IC SWITCH SP4T X 2 29OHM 16SOIC
Manufacturer:  Vishay
Datasheet:   DG409LDY-E3 Datasheet
History Price: Obsolete
In Stock: 29680
DG409LDY-E3 vs DG401BDY-E3
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Switch Circuit
SP4T
SPST - NO
Multiplexer/Demultiplexer Circuit
4:1
1:1
Number of Circuits
2
2
On-State Resistance (Max)
29Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
-
Voltage - Supply, Single (V-)
2V ~ 12V
13V ~ 36V
Voltage - Supply, Dual (V?
?V ~ 6V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
55ns, 25ns
150ns, 100ns
-3db Bandwidth
-
-
Charge Injection
1pC
60pC
Channel Capacitance (CS(off), CD(off))
7pF, 20pF
12pF, 12pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-82dB @ 100kHz
-94.8dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC