Multiplexer/Demultiplexer Circuit
4:1
8:1
On-State Resistance (Max)
100Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
15Ohm (Max)
5Ohm
Voltage - Supply, Single (V-)
5V ~ 36V
7.5V ~ 44V
Voltage - Supply, Dual (V?
?V ~ 20V
?V ~ 20V
Switch Time (Ton, Toff) (Max)
150ns, 150ns
200ns, 150ns
Charge Injection
20pC
15pC
Channel Capacitance (CS(off), CD(off))
14pF, 25pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-LCC (J-Lead)
Supplier Device Package
16-SOIC
28-PLCC (11.51x11.51)