Switch Circuit
-
SPST - NO
Multiplexer/Demultiplexer Circuit
8:1
1:1
On-State Resistance (Max)
100Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
1.5Ohm
-
Voltage - Supply, Single (V-)
5V ~ 30V
13V ~ 36V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
200ns, 150ns
150ns, 100ns
Charge Injection
2pC
60pC
Channel Capacitance (CS(off), CD(off))
8pF, 65pF
12pF, 12pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-92dB @ 100kHz
-94.8dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
16-SOIC