Switch Circuit
-
SPST - NO
Multiplexer/Demultiplexer Circuit
8:1
1:1
On-State Resistance (Max)
60Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
3Ohm
-
Voltage - Supply, Single (V-)
7.5V ~ 44V
13V ~ 36V
Voltage - Supply, Dual (V?
?V ~ 20V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
107ns, 88ns
150ns, 100ns
Charge Injection
11pC
60pC
Channel Capacitance (CS(off), CD(off))
6pF, 54pF
12pF, 12pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-
-94.8dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-SOIC
16-SOIC