☰
DG403DY-E3
DG403DY-E3
Active
Description:  IC SW SPST-NO/NCX2 45OHM 16SOIC
Manufacturer:  Vishay
Datasheet:   DG403DY-E3 Datasheet
History Price: $4.81000
In Stock: 17935
DG403DY-E3 vs DG406DN-E3
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NO/NC
-
Multiplexer/Demultiplexer Circuit
1:1
16:1
Number of Circuits
2
1
On-State Resistance (Max)
45Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
3Ohm
5Ohm
Voltage - Supply, Single (V-)
13V ~ 36V
7.5V ~ 44V
Voltage - Supply, Dual (V?
?V ~ 22V
?V ~ 20V
Switch Time (Ton, Toff) (Max)
150ns, 100ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
60pC
15pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-90dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-LCC (J-Lead)
Supplier Device Package
16-SOIC
28-PLCC (11.51x11.51)