DG401BDY-E3
DG401BDY-E3
Active
Description:  IC SWITCH SPST-NOX2 45OHM 16SOIC
Manufacturer:  Vishay
Datasheet:   DG401BDY-E3 Datasheet
History Price: $2.10448
In Stock: 3100
DG401BDY-E3 vs DG468DV-T1-E3
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPST - NO
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
2
1
On-State Resistance (Max)
45Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
13V ~ 36V
7V ~ 36V
Voltage - Supply, Dual (V?
?V ~ 22V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
150ns, 100ns
140ns, 80ns
-3db Bandwidth
-
-
Charge Injection
60pC
21pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
30pF, 15pF
Current - Leakage (IS(off)) (Max)
500pA
1nA
Crosstalk
-94.8dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
16-SOIC
6-TSOP