DG401BDY-E3
DG401BDY-E3
Active
Description:  IC SWITCH SPST-NOX2 45OHM 16SOIC
Manufacturer:  Vishay
Datasheet:   DG401BDY-E3 Datasheet
History Price: $2.10448
In Stock: 3100
DG401BDY-E3 vs DG4599EDL-T1-GE3
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPST - NO
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
Number of Circuits
2
1
On-State Resistance (Max)
45Ohm
60Ohm
Channel-to-Channel Matching (ΔRon)
-
2Ohm
Voltage - Supply, Single (V-)
13V ~ 36V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 22V
-
Switch Time (Ton, Toff) (Max)
150ns, 100ns
30ns, 25ns
-3db Bandwidth
-
-
Charge Injection
60pC
1pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
7pF
Current - Leakage (IS(off)) (Max)
500pA
-
Crosstalk
-94.8dB @ 1MHz
-77dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
6-TSSOP, SC-88, SOT-363
Supplier Device Package
16-SOIC
SC-70-6