DG401BDJ-E3
DG401BDJ-E3
Active
Description:  IC SWITCH SPST-NOX2 45OHM 16DIP
Manufacturer:  Vishay
Datasheet:   DG401BDJ-E3 Datasheet
History Price: Active
In Stock: 40900
DG401BDJ-E3 vs DG454EQ-T1-E3
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPST - NO
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
2
4
On-State Resistance (Max)
45Ohm
5.3Ohm
Channel-to-Channel Matching (ΔRon)
-
120mOhm
Voltage - Supply, Single (V-)
13V ~ 36V
12V ~ 36V
Voltage - Supply, Dual (V?
?V ~ 22V
?V ~ 15V
Switch Time (Ton, Toff) (Max)
150ns, 100ns
118ns, 97ns
-3db Bandwidth
-
-
Charge Injection
60pC
22pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
31pf, 34pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-94.8dB @ 1MHz
-85dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
16-TSSOP