Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
On-State Resistance (Max)
45Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
-
5Ohm
Voltage - Supply, Single (V-)
13V ~ 36V
7.5V ~ 44V
Voltage - Supply, Dual (V?
?V ~ 22V
?V ~ 20V
Switch Time (Ton, Toff) (Max)
150ns, 100ns
200ns, 150ns
Charge Injection
60pC
15pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-94.8dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
28-LCC (J-Lead)
Supplier Device Package
16-PDIP
28-PLCC (11.51x11.51)