Switch Circuit
SPDT
SPST - NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
50Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
13V ~ 36V
-
Voltage - Supply, Dual (V?
?V ~ 22V
?V ~ 18V
Switch Time (Ton, Toff) (Max)
150ns, 130ns (Typ)
300ns, 250ns
Charge Injection
10pC
12pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
5nA
5nA
Crosstalk
-74dB @ 500kHz
-74dB @ 500kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
14-CDIP