Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
50Ohm
6Ohm
Channel-to-Channel Matching (ΔRon)
-
600mOhm
Voltage - Supply, Single (V-)
13V ~ 36V
1.65V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 22V
-
Switch Time (Ton, Toff) (Max)
150ns, 130ns (Typ)
50ns, 45ns
Charge Injection
10pC
4pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
3pF, 9pF
Current - Leakage (IS(off)) (Max)
5nA
-
Crosstalk
-74dB @ 500kHz
-32dB @ 240MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
6-XFDFN
Supplier Device Package
14-PDIP
6-UDFN (1x1)