DG384BDJ
DG384BDJ
Obsolete
Description:  IC SWITCH DPST-NOX2 50OHM 16DIP
Manufacturer:  Vishay
Datasheet:   DG384BDJ Datasheet
History Price: Obsolete
In Stock: 6700
DG384BDJ vs DG384AAK/883B
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Circuit
DPST - NO
DPST - NO
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
2
2
On-State Resistance (Max)
50Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
13V ~ 36V
-
Voltage - Supply, Dual (V?
?V ~ 22V
?V ~ 18V
Switch Time (Ton, Toff) (Max)
150ns, 130ns (Typ)
300ns, 250ns
-3db Bandwidth
-
-
Charge Injection
10pC
12pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
5nA
1nA
Crosstalk
-74dB @ 500kHz
-74dB @ 500kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP