Packaging
Tube
Tape & Reel (TR)
Switch Circuit
DPST - NO
SPDT
Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
50Ohm
15Ohm
Channel-to-Channel Matching (ΔRon)
-
800mOhm
Voltage - Supply, Single (V-)
13V ~ 36V
1.65V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 22V
-
Switch Time (Ton, Toff) (Max)
150ns, 130ns (Typ)
25ns, 21ns
Charge Injection
10pC
7pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
7pF
Current - Leakage (IS(off)) (Max)
5nA
1μA
Crosstalk
-74dB @ 500kHz
-64dB @ 10MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
6-TSSOP, SC-88, SOT-363
Supplier Device Package
16-PDIP
SC-70-6