DG381CJ
DG381CJ
Active
Description:  IC SWITCH SPST-NCX2 50OHM 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   DG381CJ Datasheet
History Price: $1.07000
In Stock: 32300
DG381CJ vs DG387AAK/883
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Circuit
SPST - NC
DPST - NO
Multiplexer/Demultiplexer Circuit
1:1
2:1
Number of Circuits
2
2
On-State Resistance (Max)
50Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
36V
-
Voltage - Supply, Dual (V?
-
?5V
Switch Time (Ton, Toff) (Max)
300ns, 250ns
300ns, 250ns
-3db Bandwidth
-
-
Charge Injection
12pC
10pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
5nA
1nA
Crosstalk
-
-74dB @ 500kHz
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
14-CERDIP