DG381CJ
DG381CJ
Active
Description:  IC SWITCH SPST-NCX2 50OHM 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   DG381CJ Datasheet
History Price: $1.07000
In Stock: 32300
DG381CJ vs DG3157DL-T1-E3
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Circuit
SPST - NC
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
Number of Circuits
2
1
On-State Resistance (Max)
50Ohm
15Ohm
Channel-to-Channel Matching (ΔRon)
-
800mOhm
Voltage - Supply, Single (V-)
36V
1.65V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
300ns, 250ns
25ns, 21ns
-3db Bandwidth
-
300MHz
Charge Injection
12pC
7pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
7pF
Current - Leakage (IS(off)) (Max)
5nA
1μA
Crosstalk
-
-64dB @ 10MHz
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
6-TSSOP, SC-88, SOT-363
Supplier Device Package
14-PDIP
SC-70-6