Packaging
Tube
Tape & Reel (TR)
Switch Circuit
SPST - NC
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
On-State Resistance (Max)
50Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
-
2Ohm (Max)
Voltage - Supply, Single (V-)
-
5V ~ 40V
Voltage - Supply, Dual (V?
?V ~ 18V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
300ns, 250ns
175ns, 145ns
Charge Injection
12pC
10pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
8pF
Current - Leakage (IS(off)) (Max)
5nA
250pA
Crosstalk
-74dB @ 500kHz
-80dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
20-TSSOP