Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Switch Circuit
SPST - NC
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
On-State Resistance (Max)
50Ohm
15Ohm
Channel-to-Channel Matching (ΔRon)
-
800mOhm
Voltage - Supply, Single (V-)
-
1.65V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 18V
-
Switch Time (Ton, Toff) (Max)
300ns, 250ns
25ns, 21ns
Charge Injection
12pC
7pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
7pF
Current - Leakage (IS(off)) (Max)
5nA
1μA
Crosstalk
-74dB @ 500kHz
-64dB @ 10MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
6-TSSOP, SC-88, SOT-363
Supplier Device Package
16-SOIC
SC-70-6