DG381ABK
DG381ABK
Active
Description:  IC SWITCH SPST-NCX2 50OHM 14CDIP
Manufacturer:  Maxim Integrated
Datasheet:   DG381ABK Datasheet
History Price: $10.37000
In Stock: 33500
DG381ABK vs DG333ADW-E3
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Switch Circuit
SPST - NC
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
Number of Circuits
2
4
On-State Resistance (Max)
50Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
-
2Ohm (Max)
Voltage - Supply, Single (V-)
-
5V ~ 40V
Voltage - Supply, Dual (V?
?V ~ 18V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
300ns, 250ns
175ns, 145ns
-3db Bandwidth
-
-
Charge Injection
12pC
10pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
8pF
Current - Leakage (IS(off)) (Max)
5nA
250pA
Crosstalk
-74dB @ 500kHz
-80dB @ 1MHz
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-CDIP
20-SOIC