Switch Circuit
SPDT
SPST - NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
45Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm (Max)
-
Voltage - Supply, Single (V-)
5V ~ 40V
-
Voltage - Supply, Dual (V?
?V ~ 22V
?V ~ 18V
Switch Time (Ton, Toff) (Max)
175ns, 145ns
300ns, 250ns
Charge Injection
10pC
12pC
Channel Capacitance (CS(off), CD(off))
8pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
250pA
5nA
Crosstalk
-80dB @ 1MHz
-74dB @ 500kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
TO-100-10 Metal Can
Supplier Device Package
20-SOIC
TO-100-10