Packaging
Tape & Reel (TR)
Tube
Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
6Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
600mOhm
-
Voltage - Supply, Single (V-)
1.65V ~ 5.5V
13V ~ 36V
Voltage - Supply, Dual (V?
-
?V ~ 22V
Switch Time (Ton, Toff) (Max)
50ns, 45ns
150ns, 130ns (Typ)
Charge Injection
4pC
10pC
Channel Capacitance (CS(off), CD(off))
3pF, 9pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
-
5nA
Crosstalk
-32dB @ 240MHz
-74dB @ 500kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
6-XFDFN
14-DIP (0.300", 7.62mm)
Supplier Device Package
6-UDFN (1x1)
14-PDIP