DG3157DL-T1-GE3
DG3157DL-T1-GE3
Obsolete
Description:  IC SWITCH SPDT X 1 15OHM SC70-6
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 500
DG3157DL-T1-GE3 vs DG384BDJ-E3
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Switch Circuit
SPDT
DPST - NO
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
1
2
On-State Resistance (Max)
15Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
800mOhm
-
Voltage - Supply, Single (V-)
1.65V ~ 5.5V
13V ~ 36V
Voltage - Supply, Dual (V?
-
?V ~ 22V
Switch Time (Ton, Toff) (Max)
25ns, 21ns
150ns, 130ns (Typ)
-3db Bandwidth
300MHz
-
Charge Injection
7pC
10pC
Channel Capacitance (CS(off), CD(off))
7pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
1μA
5nA
Crosstalk
-64dB @ 10MHz
-74dB @ 500kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
6-TSSOP, SC-88, SOT-363
16-DIP (0.300", 7.62mm)
Supplier Device Package
SC-70-6
16-PDIP