DG3157DL-T1-E3
DG3157DL-T1-E3
Obsolete
Description:  IC SWITCH SPDT X 1 15OHM SC70-6
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 19400
DG3157DL-T1-E3 vs DG390ACWE
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Circuit
SPDT
SPDT
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
1
2
On-State Resistance (Max)
15Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
800mOhm
-
Voltage - Supply, Single (V-)
1.65V ~ 5.5V
-
Voltage - Supply, Dual (V?
-
?V ~ 18V
Switch Time (Ton, Toff) (Max)
25ns, 21ns
300ns, 250ns
-3db Bandwidth
300MHz
-
Charge Injection
7pC
12pC
Channel Capacitance (CS(off), CD(off))
7pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
1μA
5nA
Crosstalk
-64dB @ 10MHz
-74dB @ 500kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
SC-70-6
16-SOIC