Packaging
Tape & Reel (TR)
Tube
Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
15Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
800mOhm
2Ohm (Max)
Voltage - Supply, Single (V-)
1.65V ~ 5.5V
5V ~ 40V
Voltage - Supply, Dual (V?
-
?V ~ 22V
Switch Time (Ton, Toff) (Max)
25ns, 21ns
175ns, 145ns
Charge Injection
7pC
10pC
Channel Capacitance (CS(off), CD(off))
7pF
8pF
Current - Leakage (IS(off)) (Max)
1μA
250pA
Crosstalk
-64dB @ 10MHz
-80dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
6-TSSOP, SC-88, SOT-363
20-DIP (0.300", 7.62mm)
Supplier Device Package
SC-70-6
20-PDIP