Switch Circuit
SPST - NO
DPST
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
50Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?V ~ 18V
?V ~ 18V
Switch Time (Ton, Toff) (Max)
300ns, 250ns
300ns, 250ns
Charge Injection
12pC
12pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
5nA
1nA
Crosstalk
-74dB @ 500kHz
-74dB @ 500kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
TO-100-10 Metal Can
Supplier Device Package
16-SOIC
TO-100-10