☰
DF39064GHV
DF39064GHV
Obsolete
Description:  IC MCU 16BIT
Manufacturer:  Renesas Electronics
Datasheet:   DF39064GHV Datasheet
History Price: Obsolete
In Stock: 15080
DF39064GHV vs DF36049GHV
Series
-
H8 H8/300H Tiny
Packaging
Bulk
Tray
Status
Obsolete
Active
Core Processor
H8/300H
H8/300H
Core Size
16-Bit
16-Bit
Speed
-
20MHz
Connectivity
-
I2C, SCI
Peripherals
-
LVD, POR, PWM, WDT
Number of I/O
-
59
Program Memory Size
-
96KB (96K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
4K x 8
Voltage - Supply (Vcc/Vdd)
-
3V ~ 5.5V
Data Converters
-
A/D 8x10b
Oscillator Type
-
Internal
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
80-BQFP
Supplier Device Package
-
80-QFP (14x14)