☰
DF2144AVTE10V
DF2144AVTE10V
Active
Description:  IC MCU 16BIT 128KB FLASH 100TQFP
Manufacturer:  Renesas Electronics
History Price: $34.34000
In Stock: 28640
DF2144AVTE10V vs DF2437FV
Series
H8 H8S/2100
H8 H8S/2400
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
H8S/2000
H8S/2600
Core Size
16-Bit
16-Bit
Speed
10MHz
20MHz
Connectivity
IrDA, SCI
I2C, SCI
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
74
85
Program Memory Size
128KB (128K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 8x10b; D/A 2x8b
A/D 16x10b
Oscillator Type
Internal
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
128-BFQFP
Supplier Device Package
100-TQFP (14x14)
128-QFP (14x20)