Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics DF2128FA20JV
DF2128FA20JV
Obsolete
Embedded - Microcontrollers
Description:
HD64F2128 - Microcontroller, 16-
Manufacturer:
Renesas Electronics
Datasheet:
DF2128FA20JV Datasheet
History Price: Obsolete
In Stock: 41820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DF2128FA20JV vs DF2437FV
Part No
DF2128FA20JV
DF2437FV
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
H8S
H8 H8S/2400
Packaging
Bulk
Tray
Status
Obsolete
Active
Core Processor
H8S/2000
H8S/2600
Core Size
16-Bit
16-Bit
Speed
20MHz
20MHz
Connectivity
I2C, SCI, UART/USART
I2C, SCI
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
43
85
Program Memory Size
128KB (128K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 16x10b SAR
A/D 16x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
128-BFQFP
Supplier Device Package
64-QFP (14x14)
128-QFP (14x20)