Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Texas Instruments DAC91001PFBR
DAC91001PFBR
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 18BIT V-OUT 48TQFP
Manufacturer:
Texas Instruments
Datasheet:
DAC91001PFBR Datasheet
History Price: $41.23350
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DAC91001PFBR vs DAC900U/1K
Part No
DAC91001PFBR
DAC900U/1K
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Texas Instruments
Series
DAC91001
SpeedPlus
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
18
10
Number of D/A Converters
1
1
Settling Time
2.5μs (Typ)
30ns (Typ)
Output Type
Voltage - Unbuffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
4.5V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
? (Max), ? (Max)
?.5, ?.3
Architecture
R-2R
Current Source
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
48-TQFP
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-TQFP (7x7)
28-SOIC
Mounting Type
Surface Mount
Surface Mount